Optimal Handling Solutions Bollard - Self Storing with Door and Lock BOL-SS-36-4.5

Description
This unique bollard is designed to slide down into the ground or floor when not needed. Great for preventing access to parking areas. Each unit includes a sleeve that can be set in concrete. Bollard has a handle in the top to allow for easy lifting and lowering. Lift and twist to lock into a raised position. Twist and lower to return to a stored position. Includes locking tab for use with padlock (padlock not included) to prevent unauthorized use. Steel construction with powder coat safety yellow finish.
Description
This unique bollard is designed to slide down into the ground or floor when not needed. Great for preventing access to parking areas. Each unit includes a sleeve that can be set in concrete. Bollard has a handle in the top to allow for easy lifting and lowering. Lift and twist to lock into a raised position. Twist and lower to return to a stored position. Includes locking tab for use with padlock (padlock not included) to prevent unauthorized use. Steel construction with powder coat safety yellow finish.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - Self Storing with Door and Lock
BOL-SS-36-4.5
Bollard - Self Storing with Door and Lock BOL-SS-36-4.5
This unique bollard is designed to slide down into the ground or floor when not needed. Great for preventing access to parking areas. Each unit includes a sleeve that can be set in concrete. Bollard has a handle in the top to allow for easy lifting and lowering. Lift and twist to lock into a raised position. Twist and lower to return to a stored position. Includes locking tab for use with padlock (padlock not included) to prevent unauthorized use. Steel construction with powder coat safety yellow finish.
  • This unique bollard is designed to slide down into the ground or floor when not needed.
  • Great for preventing access to parking areas.
  • Each unit includes a sleeve that can be set in concrete.
  • Bollard has a handle in the top to allow for easy lifting and lowering.
  • Lift and twist to lock into a raised position.
  • Twist and lower to return to a stored position.
  • Includes locking tab for use with padlock (padlock not included) to prevent unauthorized use.
  • Steel construction with powder coat safety yellow finish.

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number BOL-SS-36-4.5
Product Name Bollard - Self Storing with Door and Lock
Unlock Full Specs
to access all available technical data

Similar Products

 - 6337 Bollards - Hanover Lantern, Inc.
Hanover Lantern, Inc.
Specs
Height 38.38 inch (975 mm)
Diameter / Width 13.12 inch (333 mm)
Type Landscape or Architectural
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Bollards - B6HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Height 40 inch (1016 mm)
Diameter / Width 6 inch (152 mm)
Type Pedestrian; Traffic
View Details
Bollard Posts & Sleeves - 700-T1743 - Curtron Products
Specs
Height 36 inch (914 mm)
Diameter / Width 4 inch (102 mm)
Type Pedestrian
View Details