Optimal Handling Solutions Bollard - 2", 4.5" and 5.5" OD Steel BOL-24-2

Description
Steel Pipe Safety Bollard - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel. - Powder coated yellow finish. - Molded rubber caps are removable on 4 1/2" and 5 1/2" diameter units. - Steel caps are welded on the 1 3/4" diameter units. - Base plate measures 8" x 8" on the 4.5" and 5.5" units. - Base plate measures 5" x 5" on the 1 3/4" units. - Each unit has four pre-drilled mounting holes. - Mounting kits and replacement caps available. - Welded steel construction. Anchor Kits - Call for Pricing BOL-ABK-3 Concrete Anchor Bolts (4) 3/8" x 3" (1 3/4" diameter bollards) BOL-ABK-4 Concrete Anchor Bolts (4) 3/4" x 4" (4 1/2" x 5 1/2" diameter bollards)
Description
Steel Pipe Safety Bollard - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel. - Powder coated yellow finish. - Molded rubber caps are removable on 4 1/2" and 5 1/2" diameter units. - Steel caps are welded on the 1 3/4" diameter units. - Base plate measures 8" x 8" on the 4.5" and 5.5" units. - Base plate measures 5" x 5" on the 1 3/4" units. - Each unit has four pre-drilled mounting holes. - Mounting kits and replacement caps available. - Welded steel construction. Anchor Kits - Call for Pricing BOL-ABK-3 Concrete Anchor Bolts (4) 3/8" x 3" (1 3/4" diameter bollards) BOL-ABK-4 Concrete Anchor Bolts (4) 3/4" x 4" (4 1/2" x 5 1/2" diameter bollards)

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - 2", 4.5" and 5.5" OD Steel
BOL-24-2
Bollard - 2", 4.5" and 5.5" OD Steel BOL-24-2
Steel Pipe Safety Bollard - Bollards can be used both indoors and outdoors to protect work areas, racking and personnel. - Powder coated yellow finish. - Molded rubber caps are removable on 4 1/2" and 5 1/2" diameter units. - Steel caps are welded on the 1 3/4" diameter units. - Base plate measures 8" x 8" on the 4.5" and 5.5" units. - Base plate measures 5" x 5" on the 1 3/4" units. - Each unit has four pre-drilled mounting holes. - Mounting kits and replacement caps available. - Welded steel construction. Anchor Kits - Call for Pricing BOL-ABK-3 Concrete Anchor Bolts (4) 3/8" x 3" (1 3/4" diameter bollards) BOL-ABK-4 Concrete Anchor Bolts (4) 3/4" x 4" (4 1/2" x 5 1/2" diameter bollards)

Steel Pipe Safety Bollard
- Bollards can be used both indoors and outdoors to protect work areas, racking and personnel.
- Powder coated yellow finish.
- Molded rubber caps are removable on 4 1/2" and 5 1/2" diameter units.
- Steel caps are welded on the 1 3/4" diameter units.
- Base plate measures 8" x 8" on the 4.5" and 5.5" units.
- Base plate measures 5" x 5" on the 1 3/4" units.
- Each unit has four pre-drilled mounting holes.
- Mounting kits and replacement caps available.
- Welded steel construction.
Anchor Kits - Call for Pricing
BOL-ABK-3
Concrete Anchor Bolts (4) 3/8" x 3" (1 3/4" diameter bollards)
BOL-ABK-4 Concrete Anchor Bolts (4) 3/4" x 4" (4 1/2" x 5 1/2" diameter bollards)

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number BOL-24-2
Product Name Bollard - 2", 4.5" and 5.5" OD Steel
Unlock Full Specs
to access all available technical data

Similar Products

Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
Iluminated Bollard - Bealle Street Bollard-Illum - Niland Company
Specs
Type Traffic
Features Lights
View Details
Lighted Security Bollard - Base Plate - SSL8080B - Calpipe Industries, Inc.
Specs
Height 36 inch (914 mm)
Diameter / Width 8 inch (203 mm)
Type Traffic; Landscape or Architectural; Parking, Decorative
View Details
Bollard Cover® 11
American Floor Products Co., Inc.
Specs
Height 60 inch (1524 mm)
Diameter / Width 11 inch (279 mm)
Features PlasticCover
View Details