Optimal Handling Solutions Bollard - 4" & 6" OD Steel BO-4-24

Description
Protect equipment, electrical panels, and doorways with these sturdy steel columns Bollards, 4" and 6" diameter × 42" high, securely mount to concrete floor with supplied 3/4" concrete wedge anchors Simple installation with only a few tools to drill and install wedge anchors-requires no masonry work Provides an excellent barrier separating vehicles from people Solid 10" × 10" base plate **Anchoring Hardware Included**
Description
Protect equipment, electrical panels, and doorways with these sturdy steel columns Bollards, 4" and 6" diameter × 42" high, securely mount to concrete floor with supplied 3/4" concrete wedge anchors Simple installation with only a few tools to drill and install wedge anchors-requires no masonry work Provides an excellent barrier separating vehicles from people Solid 10" × 10" base plate **Anchoring Hardware Included**

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bollard - 4" & 6" OD Steel
BO-4-24
Bollard - 4" & 6" OD Steel BO-4-24
Protect equipment, electrical panels, and doorways with these sturdy steel columns Bollards, 4" and 6" diameter × 42" high, securely mount to concrete floor with supplied 3/4" concrete wedge anchors Simple installation with only a few tools to drill and install wedge anchors-requires no masonry work Provides an excellent barrier separating vehicles from people Solid 10" × 10" base plate **Anchoring Hardware Included**
  • Protect equipment, electrical panels, and doorways with these sturdy steel columns
  • Bollards, 4" and 6" diameter × 42" high, securely mount to concrete floor with supplied 3/4" concrete wedge anchors
  • Simple installation with only a few tools to drill and install wedge anchors-requires no masonry work
  • Provides an excellent barrier separating vehicles from people Solid 10" × 10" base plate
    **Anchoring Hardware Included**

Technical Specifications

  Optimal Handling Solutions
Product Category Bollards
Product Number BO-4-24
Product Name Bollard - 4" & 6" OD Steel
Unlock Full Specs
to access all available technical data

Similar Products

Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
External Padlocking Security Bollard - IBP03080 - Calpipe Industries, Inc.
Specs
Height 48 inch (1219 mm)
Diameter / Width 3 inch (76.2 mm)
Type Traffic; Landscape or Architectural; Parking, Decorative
View Details
Bollard Cover® 11
American Floor Products Co., Inc.
Specs
Height 60 inch (1524 mm)
Diameter / Width 11 inch (279 mm)
Features PlasticCover
View Details