Optimal Handling Solutions Cabinets - Stainless Steel: Stainless Steel Bi-Fold Cabinets BDSC-SS-24-SHELF

Description
Stainless Steel Flush Door Cabinets - These stainless steel flush door cabinets in type 304, # 4 stainless steel finish feature welded 16 gauge construction - Both models include 3 adjustable shelves and 1 fixed shelf and come with a keyed handle Options: - Extra shelves - 6' high legs Stainless Steel Bi-Fold Door Cabinets - These stainless steel bi-fold cabinets in type 304, #4 stainless steel finish feature welded, heavy duty construction and include a 3-point locking mechanism with a built-in cylinder lock and 2 keys - Standard units include 3 adjustable and 1 fixed shelf - Model numbers with suffix (-B) come equipped with 16 each 14 x 8 x 7 and 8 each 14 x 16 x 7 storage bins and include 1 fixed shelf Options: - Extra shelves - 6" high legs
Description
Stainless Steel Flush Door Cabinets - These stainless steel flush door cabinets in type 304, # 4 stainless steel finish feature welded 16 gauge construction - Both models include 3 adjustable shelves and 1 fixed shelf and come with a keyed handle Options: - Extra shelves - 6' high legs Stainless Steel Bi-Fold Door Cabinets - These stainless steel bi-fold cabinets in type 304, #4 stainless steel finish feature welded, heavy duty construction and include a 3-point locking mechanism with a built-in cylinder lock and 2 keys - Standard units include 3 adjustable and 1 fixed shelf - Model numbers with suffix (-B) come equipped with 16 each 14 x 8 x 7 and 8 each 14 x 16 x 7 storage bins and include 1 fixed shelf Options: - Extra shelves - 6" high legs

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Cabinets - Stainless Steel: Stainless Steel Bi-Fold Cabinets
BDSC-SS-24-SHELF
Cabinets - Stainless Steel: Stainless Steel Bi-Fold Cabinets BDSC-SS-24-SHELF
Stainless Steel Flush Door Cabinets - These stainless steel flush door cabinets in type 304, # 4 stainless steel finish feature welded 16 gauge construction - Both models include 3 adjustable shelves and 1 fixed shelf and come with a keyed handle Options: - Extra shelves - 6' high legs Stainless Steel Bi-Fold Door Cabinets - These stainless steel bi-fold cabinets in type 304, #4 stainless steel finish feature welded, heavy duty construction and include a 3-point locking mechanism with a built-in cylinder lock and 2 keys - Standard units include 3 adjustable and 1 fixed shelf - Model numbers with suffix (-B) come equipped with 16 each 14 x 8 x 7 and 8 each 14 x 16 x 7 storage bins and include 1 fixed shelf Options: - Extra shelves - 6" high legs

Stainless Steel Flush Door Cabinets
- These stainless steel flush door cabinets in type 304, # 4 stainless steel finish feature welded 16 gauge construction
- Both models include 3 adjustable shelves and 1 fixed shelf and come with a keyed handle
Options:
- Extra shelves
- 6' high legs
Stainless Steel Bi-Fold Door Cabinets
- These stainless steel bi-fold cabinets in type 304, #4 stainless steel finish feature welded, heavy duty construction and include a 3-point locking mechanism with a built-in cylinder lock and 2 keys
- Standard units include 3 adjustable and 1 fixed shelf
- Model numbers with suffix (-B) come equipped with 16 each 14 x 8 x 7 and 8 each 14 x 16 x 7 storage bins and include 1 fixed shelf
Options:
- Extra shelves
- 6" high legs

Technical Specifications

  Optimal Handling Solutions
Product Category Cabinets and Casework
Product Number BDSC-SS-24-SHELF
Product Name Cabinets - Stainless Steel: Stainless Steel Bi-Fold Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5KKG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details