Optimal Handling Solutions Bumper - Specialty Molded B-516

Description
- Manufactured from fiber reinforced prime rubber containing nylon and polyester - Built to endure years of abusive pounding - All units have pre-drilled countersunk mounting holes for easy installation - Units are drilled to accept 3/4" anchor bolts - Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation
Description
- Manufactured from fiber reinforced prime rubber containing nylon and polyester - Built to endure years of abusive pounding - All units have pre-drilled countersunk mounting holes for easy installation - Units are drilled to accept 3/4" anchor bolts - Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Bumper - Specialty Molded
B-516
Bumper - Specialty Molded B-516
- Manufactured from fiber reinforced prime rubber containing nylon and polyester - Built to endure years of abusive pounding - All units have pre-drilled countersunk mounting holes for easy installation - Units are drilled to accept 3/4" anchor bolts - Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation

- Manufactured from fiber reinforced prime rubber containing nylon and polyester
- Built to endure years of abusive pounding
- All units have pre-drilled countersunk mounting holes for easy installation
- Units are drilled to accept 3/4" anchor bolts
- Plastic face bumper, Model B-1213-4PF, features two piece construction fully assembled and ready for installation

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number B-516
Product Name Bumper - Specialty Molded
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Recessed Dock Lift - 4340 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Serpent-Seal™ Rigid Dock Shelter -  - Steel Guard Safety Corp.
Specs
Equipment Type Dock Shelter
Equipment Material Fabric; Plastic; Wood
Color Black, Yellow
View Details
Steel Face Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4524-11-SF - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 11 inch (279 mm)
View Details