SlipNOT Metal Safety Flooring Aluminum Plank Punched

Description
SlipNOT® aluminum plank grating provides a strong, lightweight flooring alternative to bar grating and fiberglass. Punched aluminum with a SlipNOT® coating allows light and liquids to drain through, like bar grating, but provides the additional surface coverage and slip resistance needed to prevent slip and fall accidents from occurring. The flush top of punched plank provides maximum foot contact and the same strength-to-weight ratio as bar grating. Punched aluminum has internal rigivity due to the extruded aluminum manufacturing process, and makes it less suseptible to damage. Product Information: Aluminum plank grating thicknesses: 3/4’’, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2” Aluminum plank grating widths: 6”-36” Aluminum plank grating lengths: up to 20’ Punched aluminum can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Punched aluminum is available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse – steel surface only) Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20) Available trim or load banded Standard tolerance: + / – 1/4” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® aluminum plank grating has a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Description
SlipNOT® aluminum plank grating provides a strong, lightweight flooring alternative to bar grating and fiberglass. Punched aluminum with a SlipNOT® coating allows light and liquids to drain through, like bar grating, but provides the additional surface coverage and slip resistance needed to prevent slip and fall accidents from occurring. The flush top of punched plank provides maximum foot contact and the same strength-to-weight ratio as bar grating. Punched aluminum has internal rigivity due to the extruded aluminum manufacturing process, and makes it less suseptible to damage. Product Information: Aluminum plank grating thicknesses: 3/4’’, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2” Aluminum plank grating widths: 6”-36” Aluminum plank grating lengths: up to 20’ Punched aluminum can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Punched aluminum is available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse – steel surface only) Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20) Available trim or load banded Standard tolerance: + / – 1/4” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® aluminum plank grating has a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Plank - Punched - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Aluminum Plank
Punched
Aluminum Plank Punched
SlipNOT® aluminum plank grating provides a strong, lightweight flooring alternative to bar grating and fiberglass. Punched aluminum with a SlipNOT® coating allows light and liquids to drain through, like bar grating, but provides the additional surface coverage and slip resistance needed to prevent slip and fall accidents from occurring. The flush top of punched plank provides maximum foot contact and the same strength-to-weight ratio as bar grating. Punched aluminum has internal rigivity due to the extruded aluminum manufacturing process, and makes it less suseptible to damage. Product Information: Aluminum plank grating thicknesses: 3/4’’, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2” Aluminum plank grating widths: 6”-36” Aluminum plank grating lengths: up to 20’ Punched aluminum can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Punched aluminum is available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse – steel surface only) Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20) Available trim or load banded Standard tolerance: + / – 1/4” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® aluminum plank grating has a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® aluminum plank grating provides a strong, lightweight flooring alternative to bar grating and fiberglass. Punched aluminum with a SlipNOT® coating allows light and liquids to drain through, like bar grating, but provides the additional surface coverage and slip resistance needed to prevent slip and fall accidents from occurring. The flush top of punched plank provides maximum foot contact and the same strength-to-weight ratio as bar grating. Punched aluminum has internal rigivity due to the extruded aluminum manufacturing process, and makes it less suseptible to damage.

Product Information:

  • Aluminum plank grating thicknesses: 3/4’’, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2”
  • Aluminum plank grating widths: 6”-36”
  • Aluminum plank grating lengths: up to 20’
  • Punched aluminum can be custom fabricated to meet job specifications
  • Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum
  • Available SlipNOT® finishes: Mill or Painted
  • Punched aluminum is available in: Grade 1 (Fine), Grade 2 (Medium) or Grade 3 (Coarse – steel surface only)
  • Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20)
  • Available trim or load banded
  • Standard tolerance: + / – 1/4”
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® aluminum plank grating has a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Dock Equipment
Product Number Punched
Product Name Aluminum Plank
Equipment Type Plank
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 610712 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
ADA Aluminum Plank - Diagonal Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Plank
Equipment Material Aluminum
Length 240 inch (6096 mm)
View Details
20
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details