Optimal Handling Solutions Dock Plates - Aluminum: Heavy Duty Dock Plates-1/2" Thick Aluminum Plate AP-H4842

Description
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order
Description
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Plates - Aluminum: Heavy Duty Dock Plates-1/2" Thick Aluminum Plate
AP-H4842
Dock Plates - Aluminum: Heavy Duty Dock Plates-1/2" Thick Aluminum Plate AP-H4842
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order
  • Capacities up to 7,800 lbs.
  • Standard widths from 36" to 72"
  • Standard lengths from 24" to 60"
  • Optional handles are provided for easy lifting and moving
  • Aluminum diamond plate used for positive traction and safety
  • 11 degree bend angle allows use in different height applications
  • Custom sizes available on special order

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number AP-H4842
Product Name Dock Plates - Aluminum: Heavy Duty Dock Plates-1/2" Thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-215 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
 - 3250832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
DOCK SEAL ( for 8' wide x 8' high doors) - HD-150-15 - Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Seal
Weight 288 lbs (131 kg)
View Details
Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers - B610-75 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 75 inch (1905 mm)
View Details