Optimal Handling Solutions Dock Plates - Aluminum: Heavy Duty Dock Plates-1/2" Thick Aluminum Plate AP-H3624

Description
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order
Description
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Plates - Aluminum: Heavy Duty Dock Plates-1/2" Thick Aluminum Plate
AP-H3624
Dock Plates - Aluminum: Heavy Duty Dock Plates-1/2" Thick Aluminum Plate AP-H3624
Capacities up to 7,800 lbs. Standard widths from 36" to 72" Standard lengths from 24" to 60" Optional handles are provided for easy lifting and moving Aluminum diamond plate used for positive traction and safety 11 degree bend angle allows use in different height applications Custom sizes available on special order
  • Capacities up to 7,800 lbs.
  • Standard widths from 36" to 72"
  • Standard lengths from 24" to 60"
  • Optional handles are provided for easy lifting and moving
  • Aluminum diamond plate used for positive traction and safety
  • 11 degree bend angle allows use in different height applications
  • Custom sizes available on special order

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number AP-H3624
Product Name Dock Plates - Aluminum: Heavy Duty Dock Plates-1/2" Thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4160 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Steel
Length 38.74 inch (984 mm)
View Details
ALUMINUM DOCKBOARDS WITH STEEL BOLT-ON CURBS - HABC10-60-72 - Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Length 72 inch (1829 mm)
Width 60 inch (1524 mm)
View Details
Rubber Wheel Chocks - Wheel Chock - 68-9-OR - Durable Corporation
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Length 9 inch (229 mm)
View Details