Optimal Handling Solutions Platform Truck - Aluminum with Folding Handle: Rubber Casters AFT-60

Description
FAT Series Move supplies, forms, files, office equipment, or almost anything around the office or shop. Compact size is ideal for use on delivery vehicles. Features a steel handle which folds down for storage. Equipped with easy rolling 4" x 2" rubber casters, two rigid and two swivel. Platform height is 6 1/2". AFT Series - Aluminum Folding Handle Platform Trucks For safe transportation of stacks of paper, small parts, and other lightweight equipment. Ideal for maintenance rooms, offices, schools, hospitals, etc. Plastic corner protectors enhance durability and protect surroundings. Rugged aluminum construction with single or dual folding handle design.
Description
FAT Series Move supplies, forms, files, office equipment, or almost anything around the office or shop. Compact size is ideal for use on delivery vehicles. Features a steel handle which folds down for storage. Equipped with easy rolling 4" x 2" rubber casters, two rigid and two swivel. Platform height is 6 1/2". AFT Series - Aluminum Folding Handle Platform Trucks For safe transportation of stacks of paper, small parts, and other lightweight equipment. Ideal for maintenance rooms, offices, schools, hospitals, etc. Plastic corner protectors enhance durability and protect surroundings. Rugged aluminum construction with single or dual folding handle design.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Aluminum with Folding Handle: Rubber Casters
AFT-60
Platform Truck - Aluminum with Folding Handle: Rubber Casters AFT-60
FAT Series Move supplies, forms, files, office equipment, or almost anything around the office or shop. Compact size is ideal for use on delivery vehicles. Features a steel handle which folds down for storage. Equipped with easy rolling 4" x 2" rubber casters, two rigid and two swivel. Platform height is 6 1/2". AFT Series - Aluminum Folding Handle Platform Trucks For safe transportation of stacks of paper, small parts, and other lightweight equipment. Ideal for maintenance rooms, offices, schools, hospitals, etc. Plastic corner protectors enhance durability and protect surroundings. Rugged aluminum construction with single or dual folding handle design.

FAT Series
Move supplies, forms, files, office equipment, or almost anything around the office or shop. Compact size is ideal for use on delivery vehicles. Features a steel handle which folds down for storage. Equipped with easy rolling 4" x 2" rubber casters, two rigid and two swivel. Platform height is 6 1/2".
AFT Series - Aluminum Folding Handle Platform Trucks
For safe transportation of stacks of paper, small parts, and other lightweight equipment. Ideal for maintenance rooms, offices, schools, hospitals, etc. Plastic corner protectors enhance durability and protect surroundings. Rugged aluminum construction with single or dual folding handle design.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number AFT-60
Product Name Platform Truck - Aluminum with Folding Handle: Rubber Casters
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details