Optimal Handling Solutions Platform Truck - Aluminum with Folding Handle: Non-Marking Polyurethane Casters AFT-30-NM

Description
FAT Series Move supplies, forms, files, office equipment, or almost anything around the office or shop. Compact size is ideal for use on delivery vehicles. Features a steel handle which folds down for storage. Equipped with easy rolling 4" x 2" rubber casters, two rigid and two swivel. Platform height is 6 1/2". AFT Series - Aluminum Folding Handle Platform Trucks For safe transportation of stacks of paper, small parts, and other lightweight equipment. Ideal for maintenance rooms, offices, schools, hospitals, etc. Plastic corner protectors enhance durability and protect surroundings. Rugged aluminum construction with single or dual folding handle design.
Description
FAT Series Move supplies, forms, files, office equipment, or almost anything around the office or shop. Compact size is ideal for use on delivery vehicles. Features a steel handle which folds down for storage. Equipped with easy rolling 4" x 2" rubber casters, two rigid and two swivel. Platform height is 6 1/2". AFT Series - Aluminum Folding Handle Platform Trucks For safe transportation of stacks of paper, small parts, and other lightweight equipment. Ideal for maintenance rooms, offices, schools, hospitals, etc. Plastic corner protectors enhance durability and protect surroundings. Rugged aluminum construction with single or dual folding handle design.

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Platform Truck - Aluminum with Folding Handle: Non-Marking Polyurethane Casters
AFT-30-NM
Platform Truck - Aluminum with Folding Handle: Non-Marking Polyurethane Casters AFT-30-NM
FAT Series Move supplies, forms, files, office equipment, or almost anything around the office or shop. Compact size is ideal for use on delivery vehicles. Features a steel handle which folds down for storage. Equipped with easy rolling 4" x 2" rubber casters, two rigid and two swivel. Platform height is 6 1/2". AFT Series - Aluminum Folding Handle Platform Trucks For safe transportation of stacks of paper, small parts, and other lightweight equipment. Ideal for maintenance rooms, offices, schools, hospitals, etc. Plastic corner protectors enhance durability and protect surroundings. Rugged aluminum construction with single or dual folding handle design.

FAT Series
Move supplies, forms, files, office equipment, or almost anything around the office or shop. Compact size is ideal for use on delivery vehicles. Features a steel handle which folds down for storage. Equipped with easy rolling 4" x 2" rubber casters, two rigid and two swivel. Platform height is 6 1/2".
AFT Series - Aluminum Folding Handle Platform Trucks
For safe transportation of stacks of paper, small parts, and other lightweight equipment. Ideal for maintenance rooms, offices, schools, hospitals, etc. Plastic corner protectors enhance durability and protect surroundings. Rugged aluminum construction with single or dual folding handle design.

Technical Specifications

  Optimal Handling Solutions
Product Category Material Handling Carts and Trucks
Product Number AFT-30-NM
Product Name Platform Truck - Aluminum with Folding Handle: Non-Marking Polyurethane Casters
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Dollies - 2837094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 1102 lbs (500 kg)
Length 24 inch (600 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details