Optimal Handling Solutions Dock Board - Aluminum with Steel Side Curbs: Heavy Duty Dock Boards-1/2" thick Aluminum Plate ABS-H6060

Description
The resilience of aluminum combined with the durability and strength of steel Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Lightweight aluminum makes for easy portablity Beveled edges for easy loading and unloading Custom sizes available on special order Options include lifting chains, hooks, curb mounts, and hardware
Description
The resilience of aluminum combined with the durability and strength of steel Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Lightweight aluminum makes for easy portablity Beveled edges for easy loading and unloading Custom sizes available on special order Options include lifting chains, hooks, curb mounts, and hardware

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Board - Aluminum with Steel Side Curbs: Heavy Duty Dock Boards-1/2" thick Aluminum Plate
ABS-H6060
Dock Board - Aluminum with Steel Side Curbs: Heavy Duty Dock Boards-1/2" thick Aluminum Plate ABS-H6060
The resilience of aluminum combined with the durability and strength of steel Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Lightweight aluminum makes for easy portablity Beveled edges for easy loading and unloading Custom sizes available on special order Options include lifting chains, hooks, curb mounts, and hardware
  • The resilience of aluminum combined with the durability and strength of steel
  • Bolted locking legs can be reversed for refrigeration truck applications
  • Aluminum diamond plate used for positive traction and safety
  • Lightweight aluminum makes for easy portablity
  • Beveled edges for easy loading and unloading
  • Custom sizes available on special order
  • Options include lifting chains, hooks, curb mounts, and hardware

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number ABS-H6060
Product Name Dock Board - Aluminum with Steel Side Curbs: Heavy Duty Dock Boards-1/2" thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-223 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
 - 3250860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
16
Raymond Handling Consultants, L.C.
Specs
Equipment Type Strip Door
Width 168 inch (4267 mm)
Height 144 inch (3658 mm)
View Details
Extra-Thick Loading Dock Bumpers - 10.5" Thick Extra-Thick Loading Dock Bumpers - B10510-14 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 14 inch (356 mm)
View Details