Optimal Handling Solutions Dock Board - All Welded Aluminum: Extra Heavy Duty Dock Boards 1/2" thick Aluminum Plate AB-X4836

Description
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order
Description
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Board - All Welded Aluminum: Extra Heavy Duty Dock Boards 1/2" thick Aluminum Plate
AB-X4836
Dock Board - All Welded Aluminum: Extra Heavy Duty Dock Boards 1/2" thick Aluminum Plate AB-X4836
Capacities from 7,000 lbs. to 17,000 lbs. Standard widths from 36" to 72" Standard lengths from 36" to 60" Optional handles or lifting chains available for easy lifting and moving Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Custom sizes available on special order
  • Capacities from 7,000 lbs. to 17,000 lbs.
  • Standard widths from 36" to 72"
  • Standard lengths from 36" to 60"
  • Optional handles or lifting chains available for easy lifting and moving
  • Bolted locking legs can be reversed for refrigeration truck applications
  • Aluminum diamond plate used for positive traction and safety
  • Custom sizes available on special order

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number AB-X4836
Product Name Dock Board - All Welded Aluminum: Extra Heavy Duty Dock Boards 1/2" thick Aluminum Plate
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-212 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Extra-Length Loading Dock Bumpers - 6" Thick Extra-Length Loading Dock Bumpers - B610-51 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 51 inch (1295 mm)
View Details
VESTIL Edge-O-Dock Levelers - VES802 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Leveler
Weight Capacity 20000 lbs (9070 kg)
Length 324 inch (8230 mm)
View Details