Optimal Handling Solutions Dock Board - Aluminum with Steel Side Curbs: Options 60C

Description
The resilience of aluminum combined with the durability and strength of steel Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Lightweight aluminum makes for easy portablity Beveled edges for easy loading and unloading Custom sizes available on special order Options include lifting chains, hooks, curb mounts, and hardware
Description
The resilience of aluminum combined with the durability and strength of steel Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Lightweight aluminum makes for easy portablity Beveled edges for easy loading and unloading Custom sizes available on special order Options include lifting chains, hooks, curb mounts, and hardware

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Dock Board - Aluminum with Steel Side Curbs: Options
60C
Dock Board - Aluminum with Steel Side Curbs: Options 60C
The resilience of aluminum combined with the durability and strength of steel Bolted locking legs can be reversed for refrigeration truck applications Aluminum diamond plate used for positive traction and safety Lightweight aluminum makes for easy portablity Beveled edges for easy loading and unloading Custom sizes available on special order Options include lifting chains, hooks, curb mounts, and hardware
  • The resilience of aluminum combined with the durability and strength of steel
  • Bolted locking legs can be reversed for refrigeration truck applications
  • Aluminum diamond plate used for positive traction and safety
  • Lightweight aluminum makes for easy portablity
  • Beveled edges for easy loading and unloading
  • Custom sizes available on special order
  • Options include lifting chains, hooks, curb mounts, and hardware

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number 60C
Product Name Dock Board - Aluminum with Steel Side Curbs: Options
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-210 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
 - 3250860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Laminated Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4506-36 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 36 inch (914 mm)
View Details
VESTIL Edge-O-Dock Levelers - VES801 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Leveler
Weight Capacity 20000 lbs (9070 kg)
Length 324 inch (8230 mm)
View Details