Optimal Handling Solutions Truck Board - Steel With Locking Pins: 15,000 Lb Capacity 15STB-6060

Description
15,000 lb. and 20,000 lb. capacities Custom sizes available on special order Lift loops are standard for safe, easy placement Durability of all steel construction Diamond plate is used for positive traction and safety Locking pins allow variable positioning conditions to be met with safety in mind Beveled edges for easy loading and unloading
Description
15,000 lb. and 20,000 lb. capacities Custom sizes available on special order Lift loops are standard for safe, easy placement Durability of all steel construction Diamond plate is used for positive traction and safety Locking pins allow variable positioning conditions to be met with safety in mind Beveled edges for easy loading and unloading

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Truck Board - Steel With Locking Pins: 15,000 Lb Capacity
15STB-6060
Truck Board - Steel With Locking Pins: 15,000 Lb Capacity 15STB-6060
15,000 lb. and 20,000 lb. capacities Custom sizes available on special order Lift loops are standard for safe, easy placement Durability of all steel construction Diamond plate is used for positive traction and safety Locking pins allow variable positioning conditions to be met with safety in mind Beveled edges for easy loading and unloading
  • 15,000 lb. and 20,000 lb. capacities
  • Custom sizes available on special order
  • Lift loops are standard for safe, easy placement
  • Durability of all steel construction
  • Diamond plate is used for positive traction and safety
  • Locking pins allow variable positioning conditions to be met with safety in mind
  • Beveled edges for easy loading and unloading

Technical Specifications

  Optimal Handling Solutions
Product Category Dock Equipment
Product Number 15STB-6060
Product Name Truck Board - Steel With Locking Pins: 15,000 Lb Capacity
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-307 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
 - 3250860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Laminated Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4520-11 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 11 inch (279 mm)
View Details
MLM Economy Van Ramps - MLM604 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 108 inch (2743 mm)
View Details