Manufacturer: OptiFuse
Win Source Part Number: 937663-TSD-3.15A
Series: TSD
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Package: Bulk
Package: 5mm x 20mm
Mounting: Holder
Family Name: TSD
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8535.10.0040
FUSE GLASS 3.15A 250VAC 5X20MM
Fuses, TSD, IEC 5x20mm Glass - Slow, 250V 3.15A
TSD-3.15AFuses, TSD, IEC 5x20mm Glass - Slow, 250V 3.15A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Chief Enterprises LLC | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 937663-TSD-3.15A | TSD-3.15A | TSD-3.15A |
| Product Name | Fuses - TSD-3.15A | Circuit Protection - Fuses | Fuses, TSD, IEC 5x20mm Glass - Slow, 250V 3.15A |
| Mounting | Holder | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 250 volts | 250 volts |