OptiFuse

Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 3A

TSA-3A

Description
Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 3A
Description
Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 3A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TSA, 3AG 1/4 - TSA-3A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 3A


TSA-3A

Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 3A

TSA-3A
Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 3A

Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 3A

Supplier's Site
Circuit Protection - Fuses - TSA-3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
TSA-3A
Circuit Protection - Fuses TSA-3A
FUSE GLASS 3A 250VAC 3AB 3AG

FUSE GLASS 3A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number TSA-3A TSA-3A
Product Name

Fuses, TSA, 3AG 1/4" x 1 1/4" - Slow, 250V 3A

Circuit Protection - Fuses
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002645121 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers