OptiFuse

Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 3.15A

TPK-R-3.15A

Description
Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 3.15A
Description
Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 3.15A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 3.15A</p> - TPK-R-3.15A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 3.15A


TPK-R-3.15A

Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 3.15A

TPK-R-3.15A
Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 3.15A

Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 3.15A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number TPK-R-3.15A
Product Name

Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 3.15A

Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers