OptiFuse

Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 2.5A

TPK-R-2.5A

Description
Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 2.5A
Description
Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 2.5A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 2.5A</p> - TPK-R-2.5A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 2.5A


TPK-R-2.5A

Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 2.5A

TPK-R-2.5A
Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 2.5A

Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 2.5A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number TPK-R-2.5A
Product Name

Fuses, TPK-R, UL Class CC - Time Delay, 600VAC 300VDC 2.5A

Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VKF -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 300 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details