OptiFuse Circuit Protection - Fuses TCA-20A

Description
Win Source Part Number: 1225745-TCA-20A Category: Circuit Protection>Fuses Series: TCA Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Standard Package: 1 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.252" L (6.35mm x 31.80mm) Alternative Parts (Cross-Reference): TCA20A; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-TCA-20A Base Product Number: TCA Approval Agency: cURus, KC, PSE/JET, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1225745-TCA-20A Category: Circuit Protection>Fuses Series: TCA Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Standard Package: 1 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.252" L (6.35mm x 31.80mm) Alternative Parts (Cross-Reference): TCA20A; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-TCA-20A Base Product Number: TCA Approval Agency: cURus, KC, PSE/JET, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1225745-TCA-20A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1225745-TCA-20A
Circuit Protection - Fuses 1225745-TCA-20A
Win Source Part Number: 1225745-TCA-20A Category: Circuit Protection>Fuses Series: TCA Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 100A Standard Package: 1 Mounting Type: Holder Package / Case: 3AB, 3AG, 1/4" x 1-1/4" Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.250" Dia x 1.252" L (6.35mm x 31.80mm) Alternative Parts (Cross-Reference): TCA20A; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-TCA-20A Base Product Number: TCA Approval Agency: cURus, KC, PSE/JET, TUV

Win Source Part Number: 1225745-TCA-20A
Category: Circuit Protection>Fuses
Series: TCA
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 100A
Standard Package: 1
Mounting Type: Holder
Package / Case: 3AB, 3AG, 1/4" x 1-1/4"
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" Dia x 1.252" L (6.35mm x 31.80mm)
Alternative Parts (Cross-Reference): TCA20A;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
HTSUS: 8535.10.0040
Mfr: OptiFuse
Other Names: 2298-TCA-20A
Base Product Number: TCA
Approval Agency: cURus, KC, PSE/JET, TUV

Buy Now Datasheet
<p>Fuses, TCA, 3AB 1/4 - TCA-20A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 20A


TCA-20A

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 20A

TCA-20A
Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 20A

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 20A

Supplier's Site
Circuit Protection - Fuses - TCA-20A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
TCA-20A
Circuit Protection - Fuses TCA-20A
FUSE CERAMIC 20A 250VAC 3AB 3AG

FUSE CERAMIC 20A 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Win Source Electronics Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1225745-TCA-20A TCA-20A TCA-20A
Product Name Circuit Protection - Fuses

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 20A

Circuit Protection - Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8362DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Solar PV Fuses - PV1085 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 32 amps
View Details