OptiFuse

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2.5A

TCA-2.5A

Description
Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2.5A
Description
Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2.5A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, TCA, 3AB 1/4 - TCA-2.5A - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2.5A


TCA-2.5A

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2.5A

TCA-2.5A
Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2.5A

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2.5A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number TCA-2.5A
Product Name

Fuses, TCA, 3AB 1/4" x 1 1/4" - Slow, 250V 2.5A

Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002314402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - TPS 80VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 80 volts
Rated Current 1600 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers