FUSE CERM 1.25A 250VAC 3AB 3AG
- TCA-1.25A - Chief Enterprises LLC">
Fuses, TCA, 3AB 1/4" x 1 1/4" -Slow, 250V 1.25A
TCA-1.25AFuses, TCA, 3AB 1/4" x 1 1/4" -Slow, 250V 1.25A
| Shenzhen Shengyu Electronics Technology Limited | Chief Enterprises LLC | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | TCA-1.25A | TCA-1.25A |
| Product Name | Circuit Protection - Fuses | Fuses, TCA, 3AB 1/4" x 1 1/4" -Slow, 250V 1.25A |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |