OptiFuse

Fuse Holders, LPX-04-I, In-Line with LED MAXI®, #6AWG - 60A

LPX-04B-I-6R

Description
Fuse Holders, LPX-04-I, In-Line with LED MAXI®, #6AWG - 60A
Description
Fuse Holders, LPX-04-I, In-Line with LED MAXI®, #6AWG - 60A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPX-04-I, In-Line with LED MAXI®, #6AWG - 60A</p> - LPX-04B-I-6R - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPX-04-I, In-Line with LED MAXI®, #6AWG - 60A


LPX-04B-I-6R

Fuse Holders, LPX-04-I, In-Line with LED MAXI®, #6AWG - 60A

LPX-04B-I-6R
Fuse Holders, LPX-04-I, In-Line with LED MAXI®, #6AWG - 60A

Fuse Holders, LPX-04-I, In-Line with LED MAXI®, #6AWG - 60A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPX-04B-I-6R
Product Name

Fuse Holders, LPX-04-I, In-Line with LED MAXI®, #6AWG - 60A

Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, horizontal, PC1 - FAS - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 36321141 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 12 amps
Rated Operating Voltage 300 volts
View Details
Fuse Holders - 5234927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
THM-Vertical Entry Mini Auto Blade Fuse Holder, Red - 3568-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
2 suppliers