OptiFuse

Fuse Holders, LPX-01, In-Line MAXI® Blade, #6AWG - 80A

LPX-01B-6R

Description
Fuse Holders, LPX-01, In-Line MAXI® Blade, #6AWG - 80A
Description
Fuse Holders, LPX-01, In-Line MAXI® Blade, #6AWG - 80A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPX-01, In-Line MAXI® Blade, #6AWG - 80A</p> - LPX-01B-6R - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPX-01, In-Line MAXI® Blade, #6AWG - 80A


LPX-01B-6R

Fuse Holders, LPX-01, In-Line MAXI® Blade, #6AWG - 80A

LPX-01B-6R
Fuse Holders, LPX-01, In-Line MAXI® Blade, #6AWG - 80A

Fuse Holders, LPX-01, In-Line MAXI® Blade, #6AWG - 80A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPX-01B-6R
Product Name

Fuse Holders, LPX-01, In-Line MAXI® Blade, #6AWG - 80A

Normal Operating Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - HTB-24I Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holder - 6512132 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
SMT 2 in 1 Auto Blade Holder-onT&R - 3587TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details