OptiFuse

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #16AWG-15A

LPR-01B-16B

Description
Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #16AWG-15A
Description
Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #16AWG-15A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #16AWG-15A</p> - LPR-01B-16B - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #16AWG-15A


LPR-01B-16B

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #16AWG-15A

LPR-01B-16B
Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #16AWG-15A

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #16AWG-15A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPR-01B-16B
Product Name

Fuse Holders, LPR-01, In-Line ATO/ATC® Blade, #16AWG-15A

Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses holder - ATU-12KB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
1 Pole Fuse Holder - 1492-FB1M30-D1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
THM Maxi Auto Blade Fuse Holder - 3581 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting THM
View Details
Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details