SCHURTER Inc Fuse Drawer, 2Pole, 5X20Mm, Fingergrip; Fuse Holder Type Schurter 4303.2401

Description
FUSE DRAWER, 2POLE, 5X20MM, FINGERGRIP; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE DRAWER, 2POLE, 5X20MM, FINGERGRIP; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Drawer, 2Pole, 5X20Mm, Fingergrip; Fuse Holder Type Schurter - 50F2848 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Drawer, 2Pole, 5X20Mm, Fingergrip; Fuse Holder Type Schurter
50F2848
Fuse Drawer, 2Pole, 5X20Mm, Fingergrip; Fuse Holder Type Schurter 50F2848
FUSE DRAWER, 2POLE, 5X20MM, FINGERGRIP; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE DRAWER, 2POLE, 5X20MM, FINGERGRIP; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe - 70080671 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe
70080671
Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe 70080671
H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency Fuse Drawer, 5 x 20 mm, 2 Pole, Fingergrip and Extra-Safe Fingergrip and Extra Safe Used for Power Entry Modules The power entry modules used for the fuses holders and fuse drawers

H Series Power Line Filters, 125⁄250 VAC Voltage Rating, 50⁄60 Hz Frequency
Fuse Drawer, 5 x 20 mm, 2 Pole, Fingergrip and Extra-Safe

  • Fingergrip and Extra Safe
  • Used for Power Entry Modules
    The power entry modules used for the fuses holders and fuse drawers
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 50F2848 70080671
Product Name Fuse Drawer, 2Pole, 5X20Mm, Fingergrip; Fuse Holder Type Schurter Fuse Drawer; 5 x 20 mm; 2 pole; Fingergrip and Extra-Safe
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080676 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Fuse Holders - V-510B Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details