OptiFuse

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

LPM-01B-12Y

Description
Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A
Description
Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A</p> - LPM-01B-12Y - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A


LPM-01B-12Y

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

LPM-01B-12Y
Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number LPM-01B-12Y
Product Name

Fuse Holders, LPM-01, In-Line MINI® Blade, #12AWG - 30A

Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solder Lug Fuse Clip-45 Deg Tab - 3535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details