OptiFuse

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 160mA

FSC-160mA

Description
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 160mA
Description
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 160mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSC, UL 5x20mm Glass - Fast, 250V 160mA</p> - FSC-160mA - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 160mA


FSC-160mA

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 160mA

FSC-160mA
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 160mA

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 160mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FSC-160mA
Product Name

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 160mA

Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110378 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers