OptiFuse

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 125mA

FSC-125mA

Description
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 125mA
Description
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 125mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSC, UL 5x20mm Glass - Fast, 250V 125mA</p> - FSC-125mA - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 125mA


FSC-125mA

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 125mA

FSC-125mA
Fuses, FSC, UL 5x20mm Glass - Fast, 250V 125mA

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 125mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FSC-125mA
Product Name

Fuses, FSC, UL 5x20mm Glass - Fast, 250V 125mA

Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
MCB Bus Bar Connector - 1492-AAT2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details