OptiFuse

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 600mA

FSA-600mA

Description
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 600mA
Description
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 600mA

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, FSA, 3AG 1/4 - FSA-600mA - Chief Enterprises LLC">
Elmhurst, IL, United States

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 600mA


FSA-600mA

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 600mA

FSA-600mA
Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 600mA

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 600mA

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuses
Product Number FSA-600mA
Product Name

Fuses, FSA, 3AG 1/4" x 1 1/4" -Fast, 250V 600mA

Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625214 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 10 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details