OptiFuse Circuit Protection - Fuses FMR-1A

Description
Win Source Part Number: 1173883-FMR-1A Category: Circuit Protection>Fuses Series: FMR Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.11 Standard Package: 1 Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Dimension: 0.335" Dia x 0.327" H (8.50mm x 8.30mm) Alternative Parts (Cross-Reference): FMR1A; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-FMR-1A Base Product Number: FMR Approval Agency: CSA, cULus, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1173883-FMR-1A Category: Circuit Protection>Fuses Series: FMR Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.11 Standard Package: 1 Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Dimension: 0.335" Dia x 0.327" H (8.50mm x 8.30mm) Alternative Parts (Cross-Reference): FMR1A; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-FMR-1A Base Product Number: FMR Approval Agency: CSA, cULus, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1173883-FMR-1A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1173883-FMR-1A
Circuit Protection - Fuses 1173883-FMR-1A
Win Source Part Number: 1173883-FMR-1A Category: Circuit Protection>Fuses Series: FMR Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.11 Standard Package: 1 Mounting Type: Through Hole Package / Case: Radial, Can, Vertical Dimension: 0.335" Dia x 0.327" H (8.50mm x 8.30mm) Alternative Parts (Cross-Reference): FMR1A; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8535.10.0040 Mfr: OptiFuse Other Names: 2298-FMR-1A Base Product Number: FMR Approval Agency: CSA, cULus, UL

Win Source Part Number: 1173883-FMR-1A
Category: Circuit Protection>Fuses
Series: FMR
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.11
Standard Package: 1
Mounting Type: Through Hole
Package / Case: Radial, Can, Vertical
Dimension: 0.335" Dia x 0.327" H (8.50mm x 8.30mm)
Alternative Parts (Cross-Reference): FMR1A;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8535.10.0040
Mfr: OptiFuse
Other Names: 2298-FMR-1A
Base Product Number: FMR
Approval Agency: CSA, cULus, UL

Buy Now Datasheet
Circuit Protection - Fuses - FMR-1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
FMR-1A
Circuit Protection - Fuses FMR-1A
FUSE BOARD MNT 1A 250VAC RADIAL

FUSE BOARD MNT 1A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1173883-FMR-1A FMR-1A
Product Name Circuit Protection - Fuses Circuit Protection - Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625236 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Cartridge Fuses - VF520/VF520-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 30 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details