BLR-304 -- STANDARD ATOF/ATC 4-POSITION FUSE BLOCK WITH CLEAR COVER, 100A, 32VDC, QUICK CONNECT TERMINALS
OptiFuse
Standard ATOF/ATC 4-Position Fuse Block with Clear Cover, 100A, 32VDC, Quick Connect Terminals
BLR-304
Description
Standard ATOF /ATC 4 Position Fuse Block with Clear Cover
Category: Fuse Holders
UL Flame Rating Base: 94V-0
Tin-plated copper terminal connections
Load Connection: 1/4" Quick Connects
Input Terminal: 10-32 Threaded Stud
Clear insulating cover designed for water and dust proofing
Input Wire Size: #4-6 Ga.
Output Wire Size: #12-16 Ga.
30A Per Circuit - 100A max. current rating
Request a Quote
Email Supplier
Datasheet
Description
Standard ATOF /ATC 4 Position Fuse Block with Clear Cover
Category: Fuse Holders
UL Flame Rating Base: 94V-0
Tin-plated copper terminal connections
Load Connection: 1/4" Quick Connects
Input Terminal: 10-32 Threaded Stud
Clear insulating cover designed for water and dust proofing
Input Wire Size: #4-6 Ga.
Output Wire Size: #12-16 Ga.
30A Per Circuit - 100A max. current rating
Request a Quote
Email Supplier
Datasheet
Suppliers
Standard ATOF/ATC 4-Position Fuse Block with Clear Cover, 100A, 32VDC, Quick Connect Terminals
45647
Standard ATOF /ATC 4 Position Fuse Block with Clear Cover
Category: Fuse Holders
UL Flame Rating Base: 94V-0
Tin-plated copper terminal connections
Load Connection: 1/4" Quick Connects
Input Terminal: 10-32 Threaded Stud
Clear insulating cover designed for water and dust proofing
Input Wire Size: #4-6 Ga.
Output Wire Size: #12-16 Ga.
30A Per Circuit - 100A max. current rating
- Standard ATOF /ATC 4 Position Fuse Block with Clear Cover
- Category: Fuse Holders
- UL Flame Rating Base: 94V-0
- Tin-plated copper terminal connections
- Load Connection: 1/4" Quick Connects
- Input Terminal: 10-32 Threaded Stud
- Clear insulating cover designed for water and dust proofing
- Input Wire Size: #4-6 Ga.
- Output Wire Size: #12-16 Ga.
- 30A Per Circuit - 100A max. current rating
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
45647 |
|
Product Name
|
Standard ATOF/ATC 4-Position Fuse Block with Clear Cover, 100A, 32VDC, Quick Connect Terminals |
|
Rated Voltage
|
32 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
1000 volts
Rated Current
125 amps
View Details
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.2500 amps
View Details
4 suppliers