OptiFuse

Fuse Blocks, BLC-09, ANE / ANF Bolt-On Fuse Block, 500A

BLC-09-GTA

Description
Fuse Blocks, BLC-09, ANE / ANF Bolt-On Fuse Block, 500A
Description
Fuse Blocks, BLC-09, ANE / ANF Bolt-On Fuse Block, 500A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLC-09, ANE / ANF Bolt-On Fuse Block, 500A</p> - BLC-09-GTA - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLC-09, ANE / ANF Bolt-On Fuse Block, 500A


BLC-09-GTA

Fuse Blocks, BLC-09, ANE / ANF Bolt-On Fuse Block, 500A

BLC-09-GTA
Fuse Blocks, BLC-09, ANE / ANF Bolt-On Fuse Block, 500A

Fuse Blocks, BLC-09, ANE / ANF Bolt-On Fuse Block, 500A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLC-09-GTA
Product Name

Fuse Blocks, BLC-09, ANE / ANF Bolt-On Fuse Block, 500A

Normal Operating Current 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-49 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 10000742 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuseholders - 36-3588-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting PC Mount
View Details
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details