OptiFuse

Fuse Blocks, BLC-06, MID Bolt-On Fuse Block, 100A

BLC-06B

Description
Fuse Blocks, BLC-06, MID Bolt-On Fuse Block, 100A
Description
Fuse Blocks, BLC-06, MID Bolt-On Fuse Block, 100A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuse Blocks, BLC-06, MID Bolt-On Fuse Block, 100A</p> - BLC-06B - Chief Enterprises LLC
Elmhurst, IL, United States

Fuse Blocks, BLC-06, MID Bolt-On Fuse Block, 100A


BLC-06B

Fuse Blocks, BLC-06, MID Bolt-On Fuse Block, 100A

BLC-06B
Fuse Blocks, BLC-06, MID Bolt-On Fuse Block, 100A

Fuse Blocks, BLC-06, MID Bolt-On Fuse Block, 100A

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Fuse Holders
Product Number BLC-06B
Product Name

Fuse Blocks, BLC-06, MID Bolt-On Fuse Block, 100A

Normal Operating Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 886562 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
View Details
Horizontal Entry Mini Auto Fuse Clip, SMT - 3569 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
3 suppliers
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details