FUSE AUTO 7.5A 80VDC BLADE
Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 7.5A - UL
ANR80-UL-7.5AFuses, ANR80-UL, Regular (ATO/ATC®), 80V 7.5A - UL
| Shenzhen Shengyu Electronics Technology Limited | Chief Enterprises LLC | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | ANR80-UL-7.5A | ANR80-UL-7.5A |
| Product Name | Circuit Protection - Fuses | Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 7.5A - UL |
| Rated Voltage | 80 volts | 80 volts |