FUSE AUTO 40A 80VDC BLADE ATO
Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 40A - UL
ANR80-UL-40AFuses, ANR80-UL, Regular (ATO/ATC®), 80V 40A - UL
| Shenzhen Shengyu Electronics Technology Limited | Chief Enterprises LLC | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | ANR80-UL-40A | ANR80-UL-40A |
| Product Name | Circuit Protection - Fuses | Fuses, ANR80-UL, Regular (ATO/ATC®), 80V 40A - UL |
| Rated Voltage | 80 volts | 80 volts |