OptiFuse

Fuses, ANR58-UL, Regular (ATO/ATC®), 58V 5A - UL

ANR58-UL-5A

Description
Fuses, ANR58-UL, Regular (ATO/ATC®), 58V 5A - UL
Description
Fuses, ANR58-UL, Regular (ATO/ATC®), 58V 5A - UL

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANR58-UL, Regular (ATO/ATC®), 58V 5A - UL</p> - ANR58-UL-5A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANR58-UL, Regular (ATO/ATC®), 58V 5A - UL


ANR58-UL-5A

Fuses, ANR58-UL, Regular (ATO/ATC®), 58V 5A - UL

ANR58-UL-5A
Fuses, ANR58-UL, Regular (ATO/ATC®), 58V 5A - UL

Fuses, ANR58-UL, Regular (ATO/ATC®), 58V 5A - UL

Supplier's Site
Circuit Protection - Fuses ANR58-UL-5A
FUSE AUTO 5A 250VAC 58VDC

FUSE AUTO 5A 250VAC 58VDC

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANR58-UL-5A ANR58-UL-5A
Product Name

Fuses, ANR58-UL, Regular (ATO/ATC®), 58V 5A - UL

Circuit Protection - Fuses
Approvals / Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Medium Voltage Drop-out Fuses - Medium Voltage Drop-out Fuses -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 40500 volts
Rated Current 200 amps
View Details
Fuses - 002625106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 12 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers