OptiFuse

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 7.5A

ANR-7.5A

Description
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 7.5A
Description
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 7.5A

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANR, Auto Regular (ATO/ATC®), 32V 7.5A</p> - ANR-7.5A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 7.5A


ANR-7.5A

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 7.5A

ANR-7.5A
Fuses, ANR, Auto Regular (ATO/ATC®), 32V 7.5A

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 7.5A

Supplier's Site
Circuit Protection - Fuses - ANR-7.5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
ANR-7.5A
Circuit Protection - Fuses ANR-7.5A
FUSE AUTO 7.5A 32VDC BLADE

FUSE AUTO 7.5A 32VDC BLADE

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANR-7.5A ANR-7.5A
Product Name

Fuses, ANR, Auto Regular (ATO/ATC®), 32V 7.5A

Circuit Protection - Fuses
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFRV -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Current 2 amps
View Details
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers