OptiFuse

Fuses, ANM-UL, Auto MINI® Blade, 32V 30A - UL

ANM-UL-30A

Description
Fuses, ANM-UL, Auto MINI® Blade, 32V 30A - UL
Description
Fuses, ANM-UL, Auto MINI® Blade, 32V 30A - UL

Suppliers

Company
Product
Description
Supplier Links
<p>Fuses, ANM-UL, Auto MINI® Blade, 32V 30A - UL</p> - ANM-UL-30A - Chief Enterprises LLC
Elmhurst, IL, United States

Fuses, ANM-UL, Auto MINI® Blade, 32V 30A - UL


ANM-UL-30A

Fuses, ANM-UL, Auto MINI® Blade, 32V 30A - UL

ANM-UL-30A
Fuses, ANM-UL, Auto MINI® Blade, 32V 30A - UL

Fuses, ANM-UL, Auto MINI® Blade, 32V 30A - UL

Supplier's Site
Circuit Protection - Fuses ANM-UL-30A
FUSE AUTO 30A 32VDC BLADE MINI

FUSE AUTO 30A 32VDC BLADE MINI

Supplier's Site

Technical Specifications

  Chief Enterprises LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number ANM-UL-30A ANM-UL-30A
Product Name

Fuses, ANM-UL, Auto MINI® Blade, 32V 30A - UL

Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.1506.G-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(BB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 500 amps
View Details