OptiFuse 11056 LED Digital Voltmeter, 6-33VDC & Amp Meter, 0-24A A25-6

Description
OptiFuse A25-6 LED Digital Voltmeter Category: Digital Gauges Manufacturer: OptiFuse Monitors DC amp range Measuring current range: 0-25A Can be mounted with or without faceplate 11058 29 mm, 1 1/8th in. mounting hole diameter Reverse polarity protection Ground tab: .250" quick disconnect male tabs Operating Temperature: -4°F (-20°C) to 122°F (50°C)
Request a Quote
Description
OptiFuse A25-6 LED Digital Voltmeter Category: Digital Gauges Manufacturer: OptiFuse Monitors DC amp range Measuring current range: 0-25A Can be mounted with or without faceplate 11058 29 mm, 1 1/8th in. mounting hole diameter Reverse polarity protection Ground tab: .250" quick disconnect male tabs Operating Temperature: -4°F (-20°C) to 122°F (50°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11056 LED Digital Voltmeter, 6-33VDC & Amp Meter, 0-24A - 11056 - Waytek, Inc.
Chanhassen, MN, United States
11056 LED Digital Voltmeter, 6-33VDC & Amp Meter, 0-24A
11056
11056 LED Digital Voltmeter, 6-33VDC & Amp Meter, 0-24A 11056
OptiFuse A25-6 LED Digital Voltmeter Category: Digital Gauges Manufacturer: OptiFuse Monitors DC amp range Measuring current range: 0-25A Can be mounted with or without faceplate 11058 29 mm, 1 1/8th in. mounting hole diameter Reverse polarity protection Ground tab: .250" quick disconnect male tabs Operating Temperature: -4°F (-20°C) to 122°F (50°C)
  • OptiFuse A25-6 LED Digital Voltmeter
  • Category: Digital Gauges
  • Manufacturer: OptiFuse
  • Monitors DC amp range
  • Measuring current range: 0-25A
  • Can be mounted with or without faceplate 11058
  • 29 mm, 1 1/8th in. mounting hole diameter
  • Reverse polarity protection
  • Ground tab: .250" quick disconnect male tabs
  • Operating Temperature: -4°F (-20°C) to 122°F (50°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Digital Voltmeters
Product Number 11056
Product Name 11056 LED Digital Voltmeter, 6-33VDC & Amp Meter, 0-24A
DC Voltage 6 to 33 volts
Unlock Full Specs
to access all available technical data