OptiFuse 11055 LED Digital Amp Meter, 0-20A A25-1B

Description
OptiFuse A25-1B LED Digital Amp Meter Category: Digital Gauges Manufacturer: OptiFuse Monitors DC amp range Measuring Current Range: 0-20A Can be mounted with or without faceplate 11058 29 mm mounting hole diameter Reverse polarity protection Ground tab: .25" quick disconnect male tabs Operating Temperature: 32°F (0°C) to 140°F (60°C)
Request a Quote
Description
OptiFuse A25-1B LED Digital Amp Meter Category: Digital Gauges Manufacturer: OptiFuse Monitors DC amp range Measuring Current Range: 0-20A Can be mounted with or without faceplate 11058 29 mm mounting hole diameter Reverse polarity protection Ground tab: .25" quick disconnect male tabs Operating Temperature: 32°F (0°C) to 140°F (60°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11055 LED Digital Amp Meter, 0-20A - 11055 - Waytek, Inc.
Chanhassen, MN, United States
11055 LED Digital Amp Meter, 0-20A
11055
11055 LED Digital Amp Meter, 0-20A 11055
OptiFuse A25-1B LED Digital Amp Meter Category: Digital Gauges Manufacturer: OptiFuse Monitors DC amp range Measuring Current Range: 0-20A Can be mounted with or without faceplate 11058 29 mm mounting hole diameter Reverse polarity protection Ground tab: .25" quick disconnect male tabs Operating Temperature: 32°F (0°C) to 140°F (60°C)
  • OptiFuse A25-1B LED Digital Amp Meter
  • Category: Digital Gauges
  • Manufacturer: OptiFuse
  • Monitors DC amp range
  • Measuring Current Range: 0-20A
  • Can be mounted with or without faceplate 11058
  • 29 mm mounting hole diameter
  • Reverse polarity protection
  • Ground tab: .25" quick disconnect male tabs
  • Operating Temperature: 32°F (0°C) to 140°F (60°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Digital Ammeters
Product Number 11055
Product Name 11055 LED Digital Amp Meter, 0-20A
Operating Temp 0.0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ohmmeter - PCE-IT55 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type AC / DC
Options & Features Battery powered
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
Ammeters - 559661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Operating Temp -20 C (-4 F)
View Details
Electrometers for Ultra-High Resistance/Ultra-Low Current Measurements -  - Tektronix, Inc.
Specs
Form Factor Bench top
Measurement Type DC
Display Digits 7 or more digits
View Details