Opticonx, Inc. Simplex 2.9mm 197031-001

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Oxford, MA, USA
Simplex 2.9mm
197031-001
Simplex 2.9mm 197031-001

Technical Specifications

  Opticonx, Inc.
Product Category Fiber Optic Cables
Product Number 197031-001
Product Name Simplex 2.9mm
Cable Type Simplex
Fiber Mode SingleMode
Number of Fibers 1
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOEZ-LLG-RT-0,5-M6 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers