Opticonx, Inc. Duplex Zipcord 2.9mm 197021-002

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Oxford, MA, USA
Duplex Zipcord 2.9mm
197021-002
Duplex Zipcord 2.9mm 197021-002

Technical Specifications

  Opticonx, Inc.
Product Category Fiber Optic Cables
Product Number 197021-002
Product Name Duplex Zipcord 2.9mm
Cable Type Duplex
Fiber Mode Multimode
Number of Fibers 2
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1861640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details