Opticonx, Inc. Simplex 1.6mm 191031-001

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Oxford, MA, USA
Simplex 1.6mm
191031-001
Simplex 1.6mm 191031-001

Technical Specifications

  Opticonx, Inc.
Product Category Fiber Optic Cables
Product Number 191031-001
Product Name Simplex 1.6mm
Cable Type Simplex
Fiber Mode SingleMode
Number of Fibers 1
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details