191012-002 -- DUPLEX ZIPCORD 1.6MM
Opticonx, Inc.
Duplex Zipcord 1.6mm
191012-002
Suppliers
Duplex Zipcord 1.6mm
191012-002
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
191012-002 |
|
Product Name
|
Duplex Zipcord 1.6mm |
|
Cable Type
|
Duplex
|
|
Fiber Mode
|
Multimode
|
|
Number of Fibers
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Fiber Mode
Multimode
Core Size
900 µm (35.43 mils)
Connector Type
LC; Lc
View Details
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Operating Temperature
-20 to 160 C (-4 to 320 F)
View Details
2 suppliers