Opticonx, Inc. Simplex 1.6mm 191012-001

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Oxford, MA, USA
Simplex 1.6mm
191012-001
Simplex 1.6mm 191012-001

Technical Specifications

  Opticonx, Inc.
Product Category Fiber Optic Cables
Product Number 191012-001
Product Name Simplex 1.6mm
Cable Type Simplex
Fiber Mode Multimode
Number of Fibers 1
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details