167031-001 -- SIMPLEX RISER 2.9MM
Opticonx, Inc.
Simplex Riser 2.9mm
167031-001
Suppliers
Simplex Riser 2.9mm
167031-001
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
167031-001 |
|
Product Name
|
Simplex Riser 2.9mm |
|
Cable Type
|
Simplex
|
|
Fiber Mode
|
SingleMode
|
|
Number of Fibers
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Size
3000 µm (118 mils)
Features
Other; OM4
View Details
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Core Size
1250 µm (49.21 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details