161012-001 -- SIMPLEX RISER 1.6MM
Opticonx, Inc.
Simplex Riser 1.6mm
161012-001
Suppliers
Simplex Riser 1.6mm
161012-001
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
161012-001 |
|
Product Name
|
Simplex Riser 1.6mm |
|
Cable Type
|
Simplex
|
|
Fiber Mode
|
Multimode
|
|
Number of Fibers
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Other; OS2
Operating Temperature
60 C (140 F)
View Details
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
SingleMode
Number of Fibers
2
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
15 mm (0.5906 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
2 suppliers