160312-001 -- 900UM BUFFERED CABLE
Opticonx, Inc.
900uM Buffered Cable
160312-001
Suppliers
900uM Buffered Cable
160312-001
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
160312-001 |
|
Product Name
|
900uM Buffered Cable |
|
Cable Type
|
Simplex
|
|
Fiber Mode
|
Multimode
|
|
Number of Fibers
|
1
|
|
Core Size
|
62.5 µm (2.46 mils)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wavelength
980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture
0.1800 to 0.2000
Maximum Attenuation
4 dB/km (1.22 dB/1000 ft)
View Details
Core Size
1300 µm (51.18 mils)
Bending Radius
2 mm (0.0787 inch)
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
2 suppliers