Optibelt (UK) Ltd. V & Wedge Belts XPZ 962 XEP

Description
High performance wedge belts raw edge, m
Request a Quote
Description
High performance wedge belts raw edge, m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1953841 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1953841
V & Wedge Belts 1953841
High performance wedge belts raw edge, m

High performance wedge belts raw edge, m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953841
Product Name V & Wedge Belts
Belt Length 37.87 inch (962.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - R3V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.35 inch (9.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive OE/OES Belts -  - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Type Single Band (optional feature); Multiple Band (optional feature)
Belt Rubber
View Details