Optibelt (UK) Ltd. V & Wedge Belts XPZ 710 XEP

Description
High performance wedge belts raw edge, m
Request a Quote
Description
High performance wedge belts raw edge, m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1953829 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1953829
V & Wedge Belts 1953829
High performance wedge belts raw edge, m

High performance wedge belts raw edge, m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1953829
Product Name V & Wedge Belts
Belt Length 27.95 inch (710.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149771 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 14.80 inch (376.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Banded V-Belts - R5V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.59 inch (15.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 752mm Pitch Length V-Belt - A 6R12M2L762 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 30.00 inch (762.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Opaque 80 - 4940016* - Fenner Drives
Specs
Metric 25mm
Type Single Band
Belt Urethane / Polyurethane
View Details